Rochester Electronics Embedded - Embedded - Microcontrollers - ATUC64L3U-AUT ATUC64L3U-AUT

Description
Manufacturer: Atmel Win Source Part Number: 862598-ATUC64L3U-AUT Series: AVR®32 UC3 L Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 50MHz Package: Bulk Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862598-ATUC64L3U-AUT Series: AVR®32 UC3 L Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 50MHz Package: Bulk Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATUC64L3U-AUT - 862598-ATUC64L3U-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATUC64L3U-AUT
862598-ATUC64L3U-AUT
Embedded - Embedded - Microcontrollers - ATUC64L3U-AUT 862598-ATUC64L3U-AUT
Manufacturer: Atmel Win Source Part Number: 862598-ATUC64L3U-AUT Series: AVR®32 UC3 L Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 50MHz Package: Bulk Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862598-ATUC64L3U-AUT
Series: AVR®32 UC3 L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Core Processor: AVR
Speed: 50MHz
Package: Bulk
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATUC64L3U-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC64L3U-AUT
Embedded - Microcontrollers ATUC64L3U-AUT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862598-ATUC64L3U-AUT ATUC64L3U-AUT
Product Name Embedded - Embedded - Microcontrollers - ATUC64L3U-AUT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details