Rochester Electronics Embedded - Embedded - Microcontrollers - ATTINY5-TS8R ATTINY5-TS8R

Description
Manufacturer: Atmel Win Source Part Number: 912242-ATTINY5-TS8R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6 Core Processor: AVR Speed: 10MHz Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, PWM, WDT Number of I/O: 4 Program Memory Size: 512B (256 x 16) Program Memory Type: FLASH Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATTINY5 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912242-ATTINY5-TS8R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6 Core Processor: AVR Speed: 10MHz Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, PWM, WDT Number of I/O: 4 Program Memory Size: 512B (256 x 16) Program Memory Type: FLASH Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATTINY5 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY5-TS8R - 912242-ATTINY5-TS8R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY5-TS8R
912242-ATTINY5-TS8R
Embedded - Embedded - Microcontrollers - ATTINY5-TS8R 912242-ATTINY5-TS8R
Manufacturer: Atmel Win Source Part Number: 912242-ATTINY5-TS8R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6 Core Processor: AVR Speed: 10MHz Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, PWM, WDT Number of I/O: 4 Program Memory Size: 512B (256 x 16) Program Memory Type: FLASH Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATTINY5 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 912242-ATTINY5-TS8R
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6
Core Processor: AVR
Speed: 10MHz
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, PWM, WDT
Number of I/O: 4
Program Memory Size: 512B (256 x 16)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATTINY5
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY5-TS8R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY5-TS8R
Embedded - Microcontrollers ATTINY5-TS8R
IC MCU 8BIT 512B FLASH SOT23-6

IC MCU 8BIT 512B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912242-ATTINY5-TS8R ATTINY5-TS8R
Product Name Embedded - Embedded - Microcontrollers - ATTINY5-TS8R Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz
RAM 0.5120 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - A2C02840000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers