Rochester Electronics Embedded - Embedded - Microcontrollers - ATTINY26L-8MUR ATTINY26L-8MUR

Description
Manufacturer: Atmel Win Source Part Number: 862579-ATTINY26L-8MU R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5) Core Processor: AVR Speed: 8MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATTINY26 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862579-ATTINY26L-8MU R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5) Core Processor: AVR Speed: 8MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATTINY26 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY26L-8MUR - 862579-ATTINY26L-8MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY26L-8MUR
862579-ATTINY26L-8MUR
Embedded - Embedded - Microcontrollers - ATTINY26L-8MUR 862579-ATTINY26L-8MUR
Manufacturer: Atmel Win Source Part Number: 862579-ATTINY26L-8MU R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5) Core Processor: AVR Speed: 8MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATTINY26 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862579-ATTINY26L-8MUR
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Core Processor: AVR
Speed: 8MHz
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATTINY26
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY26L-8MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY26L-8MUR
Embedded - Microcontrollers ATTINY26L-8MUR
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862579-ATTINY26L-8MUR ATTINY26L-8MUR
Product Name Embedded - Embedded - Microcontrollers - ATTINY26L-8MUR Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz
RAM 2 KB
ROM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - CG7153AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details