Rochester Electronics Embedded - Embedded - Microcontrollers - ATTINY26-16PI ATTINY26-16PI

Description
Manufacturer: Atmel Win Source Part Number: 862577-ATTINY26-16PI Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-PDIP Core Processor: AVR Speed: 16MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: ATTINY26 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862577-ATTINY26-16PI Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-PDIP Core Processor: AVR Speed: 16MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: ATTINY26 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY26-16PI - 862577-ATTINY26-16PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY26-16PI
862577-ATTINY26-16PI
Embedded - Embedded - Microcontrollers - ATTINY26-16PI 862577-ATTINY26-16PI
Manufacturer: Atmel Win Source Part Number: 862577-ATTINY26-16PI Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-PDIP Core Processor: AVR Speed: 16MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: ATTINY26 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.31.0001

Manufacturer: Atmel
Win Source Part Number: 862577-ATTINY26-16PI
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-PDIP
Core Processor: AVR
Speed: 16MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: ATTINY26
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 18
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY26-16PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY26-16PI
Embedded - Microcontrollers ATTINY26-16PI
IC MCU 8BIT 2KB FLASH 20DIP

IC MCU 8BIT 2KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862577-ATTINY26-16PI ATTINY26-16PI
Product Name Embedded - Embedded - Microcontrollers - ATTINY26-16PI Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 2 KB
ROM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers