Rochester Electronics Embedded - Embedded - Microcontrollers - ATTINY24-20MUR ATTINY24-20MUR

Description
Manufacturer: Atmel Win Source Part Number: 912231-ATTINY24-20MU R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 12 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATtiny24 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (4x4) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912231-ATTINY24-20MU R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 12 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATtiny24 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (4x4) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY24-20MUR - 912231-ATTINY24-20MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY24-20MUR
912231-ATTINY24-20MUR
Embedded - Embedded - Microcontrollers - ATTINY24-20MUR 912231-ATTINY24-20MUR
Manufacturer: Atmel Win Source Part Number: 912231-ATTINY24-20MU R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 12 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATtiny24 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (4x4) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 912231-ATTINY24-20MUR
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
Core Processor: AVR
Speed: 20MHz
Package: Bulk
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 12
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATtiny24
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN-EP (4x4)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY24-20MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY24-20MUR
Embedded - Microcontrollers ATTINY24-20MUR
IC MCU 8BIT 2KB FLASH 20QFN

IC MCU 8BIT 2KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912231-ATTINY24-20MUR ATTINY24-20MUR
Product Name Embedded - Embedded - Microcontrollers - ATTINY24-20MUR Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 2 KB
ROM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers