Rochester Electronics Embedded - Embedded - Microcontrollers - ATTINY13A-SF ATTINY13A-SF

Description
Manufacturer: Atmel Win Source Part Number: 912216-ATTINY13A-SF Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC Core Processor: AVR Speed: 20MHz Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATTINY13A Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912216-ATTINY13A-SF Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC Core Processor: AVR Speed: 20MHz Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATTINY13A Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY13A-SF - 912216-ATTINY13A-SF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13A-SF
912216-ATTINY13A-SF
Embedded - Embedded - Microcontrollers - ATTINY13A-SF 912216-ATTINY13A-SF
Manufacturer: Atmel Win Source Part Number: 912216-ATTINY13A-SF Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC Core Processor: AVR Speed: 20MHz Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATTINY13A Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 912216-ATTINY13A-SF
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
Core Processor: AVR
Speed: 20MHz
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATTINY13A
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY13A-SF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY13A-SF
Embedded - Microcontrollers ATTINY13A-SF
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912216-ATTINY13A-SF ATTINY13A-SF
Product Name Embedded - Embedded - Microcontrollers - ATTINY13A-SF Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 1 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details