Rochester Electronics Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-CU ATSAM4SD32CA-CU

Description
Manufacturer: Atmel Win Source Part Number: 912166-ATSAM4SD32CA- CU Series: SAM4S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 100-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912166-ATSAM4SD32CA- CU Series: SAM4S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 100-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-CU - 912166-ATSAM4SD32CA-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-CU
912166-ATSAM4SD32CA-CU
Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-CU 912166-ATSAM4SD32CA-CU
Manufacturer: Atmel Win Source Part Number: 912166-ATSAM4SD32CA- CU Series: SAM4S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 100-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 912166-ATSAM4SD32CA-CU
Series: SAM4S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Bulk
Package: 100-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFBGA (9x9)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4SD32CA-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4SD32CA-CU
Embedded - Microcontrollers ATSAM4SD32CA-CU
IC MCU 32BIT 2MB FLASH 100TFBGA

IC MCU 32BIT 2MB FLASH 100TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912166-ATSAM4SD32CA-CU ATSAM4SD32CA-CU
Product Name Embedded - Embedded - Microcontrollers - ATSAM4SD32CA-CU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz
RAM 2000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG7860AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers