Rochester Electronics Embedded - Embedded - Microcontrollers - ATSAM4LC4AA-AU ATSAM4LC4AA-AU

Description
Manufacturer: Atmel Win Source Part Number: 862431-ATSAM4LC4AA-A U Series: SAM4L Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Bulk Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 3x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.68V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862431-ATSAM4LC4AA-A U Series: SAM4L Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Bulk Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 3x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.68V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM4LC4AA-AU - 862431-ATSAM4LC4AA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4LC4AA-AU
862431-ATSAM4LC4AA-AU
Embedded - Embedded - Microcontrollers - ATSAM4LC4AA-AU 862431-ATSAM4LC4AA-AU
Manufacturer: Atmel Win Source Part Number: 862431-ATSAM4LC4AA-A U Series: SAM4L Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Bulk Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 3x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.68V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862431-ATSAM4LC4AA-AU
Series: SAM4L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Bulk
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4LC4AA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LC4AA-AU
Embedded - Microcontrollers ATSAM4LC4AA-AU
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862431-ATSAM4LC4AA-AU ATSAM4LC4AA-AU
Product Name Embedded - Embedded - Microcontrollers - ATSAM4LC4AA-AU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details