Rochester Electronics Embedded - Embedded - Microcontrollers - ATSAM4E16CA-AN ATSAM4E16CA-AN

Description
Manufacturer: Atmel Win Source Part Number: 852887-ATSAM4E16CA-A N Series: SAM4E Features: series Microcontroller IC Package: Bulk Number of I/O: 79 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 852887-ATSAM4E16CA-A N Series: SAM4E Features: series Microcontroller IC Package: Bulk Number of I/O: 79 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM4E16CA-AN - 852887-ATSAM4E16CA-AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4E16CA-AN
852887-ATSAM4E16CA-AN
Embedded - Embedded - Microcontrollers - ATSAM4E16CA-AN 852887-ATSAM4E16CA-AN
Manufacturer: Atmel Win Source Part Number: 852887-ATSAM4E16CA-A N Series: SAM4E Features: series Microcontroller IC Package: Bulk Number of I/O: 79 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 852887-ATSAM4E16CA-AN
Series: SAM4E
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 79
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4E16CA-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4E16CA-AN
Embedded - Microcontrollers ATSAM4E16CA-AN
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852887-ATSAM4E16CA-AN ATSAM4E16CA-AN
Product Name Embedded - Embedded - Microcontrollers - ATSAM4E16CA-AN Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details