Rochester Electronics Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMU ATMEGA88PA-MMU

Description
Manufacturer: Atmel Win Source Part Number: 862378-ATMEGA88PA-MM U Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C Features: AVR series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-VQFN (4x4) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862378-ATMEGA88PA-MM U Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C Features: AVR series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-VQFN (4x4) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMU - 862378-ATMEGA88PA-MMU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMU
862378-ATMEGA88PA-MMU
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMU 862378-ATMEGA88PA-MMU
Manufacturer: Atmel Win Source Part Number: 862378-ATMEGA88PA-MM U Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C Features: AVR series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-VQFN (4x4) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Atmel
Win Source Part Number: 862378-ATMEGA88PA-MMU
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C
Features: AVR series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-VQFN (4x4)
Core Processor: AVR
Speed: 20MHz
Package: Bulk
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA88PA-MMU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA88PA-MMU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA88PA-MMU
IC MCU 8BIT 8KB FLASH 28VQFN Product overview: ATMEGA88PA-MMU from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-MMU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28VQFN Product overview: ATMEGA88PA-MMU from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-MMU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ATMEGA88PA-MMU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA88PA-MMU
Embedded - Microcontrollers ATMEGA88PA-MMU
IC MCU 8BIT 8KB FLASH 28VQFN

IC MCU 8BIT 8KB FLASH 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862378-ATMEGA88PA-MMU 685-ATMEGA88PA-MMU ATMEGA88PA-MMU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA88PA-MMU 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 8 KB
ROM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers