Rochester Electronics Embedded - Embedded - Microcontrollers - ATMEGA6450P-AU ATMEGA6450P-AU

Description
Manufacturer: Atmel Win Source Part Number: 862369-ATMEGA6450P-A U Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862369-ATMEGA6450P-A U Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA6450P-AU - 862369-ATMEGA6450P-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA6450P-AU
862369-ATMEGA6450P-AU
Embedded - Embedded - Microcontrollers - ATMEGA6450P-AU 862369-ATMEGA6450P-AU
Manufacturer: Atmel Win Source Part Number: 862369-ATMEGA6450P-A U Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862369-ATMEGA6450P-AU
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Core Processor: AVR
Speed: 20MHz
Package: Bulk
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA6450P-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA6450P-AU
Embedded - Microcontrollers ATMEGA6450P-AU
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862369-ATMEGA6450P-AU ATMEGA6450P-AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA6450P-AU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers