Rochester Electronics Embedded - Embedded - Microcontrollers - ATMEGA644P-A15AZ ATMEGA644P-A15AZ

Description
Manufacturer: Atmel Win Source Part Number: 912107-ATMEGA644P-A1 5AZ Series: Automotive, AEC-Q100, AVR® ATmega Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912107-ATMEGA644P-A1 5AZ Series: Automotive, AEC-Q100, AVR® ATmega Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA644P-A15AZ - 912107-ATMEGA644P-A15AZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA644P-A15AZ
912107-ATMEGA644P-A15AZ
Embedded - Embedded - Microcontrollers - ATMEGA644P-A15AZ 912107-ATMEGA644P-A15AZ
Manufacturer: Atmel Win Source Part Number: 912107-ATMEGA644P-A1 5AZ Series: Automotive, AEC-Q100, AVR® ATmega Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Atmel
Win Source Part Number: 912107-ATMEGA644P-A15AZ
Series: Automotive, AEC-Q100, AVR® ATmega
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 16MHz
Package: Bulk
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA644P-A15AZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644P-A15AZ
Embedded - Microcontrollers ATMEGA644P-A15AZ
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912107-ATMEGA644P-A15AZ ATMEGA644P-A15AZ
Product Name Embedded - Embedded - Microcontrollers - ATMEGA644P-A15AZ Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C161OLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers