Rochester Electronics Embedded - Embedded - Microcontrollers - ATMEGA32M1-15MZ ATMEGA32M1-15MZ

Description
Manufacturer: Atmel Win Source Part Number: 912102-ATMEGA32M1-15 MZ Series: Automotive, AEC-Q100, AVR® ATmega Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-QFN (7x7) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 32-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (7x7) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912102-ATMEGA32M1-15 MZ Series: Automotive, AEC-Q100, AVR® ATmega Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-QFN (7x7) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 32-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (7x7) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA32M1-15MZ - 912102-ATMEGA32M1-15MZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32M1-15MZ
912102-ATMEGA32M1-15MZ
Embedded - Embedded - Microcontrollers - ATMEGA32M1-15MZ 912102-ATMEGA32M1-15MZ
Manufacturer: Atmel Win Source Part Number: 912102-ATMEGA32M1-15 MZ Series: Automotive, AEC-Q100, AVR® ATmega Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-QFN (7x7) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 32-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (7x7) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 912102-ATMEGA32M1-15MZ
Series: Automotive, AEC-Q100, AVR® ATmega
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-QFN (7x7)
Core Processor: AVR
Speed: 16MHz
Package: Bulk
Package: 32-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (7x7)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA32M1-15MZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32M1-15MZ
Embedded - Microcontrollers ATMEGA32M1-15MZ
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912102-ATMEGA32M1-15MZ ATMEGA32M1-15MZ
Product Name Embedded - Embedded - Microcontrollers - ATMEGA32M1-15MZ Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 32 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - C164CIL25MCAKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
6 suppliers