Rochester Electronics Embedded - Embedded - Microcontrollers - ATMEGA324A-AUR ATMEGA324A-AUR

Description
Manufacturer: Atmel Win Source Part Number: 912096-ATMEGA324A-AU R Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912096-ATMEGA324A-AU R Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA324A-AUR - 912096-ATMEGA324A-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA324A-AUR
912096-ATMEGA324A-AUR
Embedded - Embedded - Microcontrollers - ATMEGA324A-AUR 912096-ATMEGA324A-AUR
Manufacturer: Atmel Win Source Part Number: 912096-ATMEGA324A-AU R Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 912096-ATMEGA324A-AUR
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 20MHz
Package: Bulk
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA324A-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA324A-AUR
Embedded - Microcontrollers ATMEGA324A-AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912096-ATMEGA324A-AUR ATMEGA324A-AUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA324A-AUR Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 32 KB
ROM 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers