Rochester Electronics Embedded - Embedded - Microcontrollers - ATMEGA168PA-ANR ATMEGA168PA-ANR

Description
Manufacturer: Atmel Win Source Part Number: 912093-ATMEGA168PA-A NR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 32-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912093-ATMEGA168PA-A NR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 32-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA168PA-ANR - 912093-ATMEGA168PA-ANR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168PA-ANR
912093-ATMEGA168PA-ANR
Embedded - Embedded - Microcontrollers - ATMEGA168PA-ANR 912093-ATMEGA168PA-ANR
Manufacturer: Atmel Win Source Part Number: 912093-ATMEGA168PA-A NR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7) Core Processor: AVR Speed: 20MHz Package: Bulk Package: 32-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 912093-ATMEGA168PA-ANR
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Core Processor: AVR
Speed: 20MHz
Package: Bulk
Package: 32-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA168PA-ANR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168PA-ANR
Embedded - Microcontrollers ATMEGA168PA-ANR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912093-ATMEGA168PA-ANR ATMEGA168PA-ANR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA168PA-ANR Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 16 KB
ROM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details