Rochester Electronics Embedded - Embedded - Microcontrollers - AT91SAM7X256B-CU AT91SAM7X256B-CU

Description
Manufacturer: Atmel Win Source Part Number: 912009-AT91SAM7X256B -CU Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM7® Speed: 55MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912009-AT91SAM7X256B -CU Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM7® Speed: 55MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM7X256B-CU - 912009-AT91SAM7X256B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7X256B-CU
912009-AT91SAM7X256B-CU
Embedded - Embedded - Microcontrollers - AT91SAM7X256B-CU 912009-AT91SAM7X256B-CU
Manufacturer: Atmel Win Source Part Number: 912009-AT91SAM7X256B -CU Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM7® Speed: 55MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 260 HTSUS: 8542.31.0001

Manufacturer: Atmel
Win Source Part Number: 912009-AT91SAM7X256B-CU
Series: SAM7X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
Core Processor: ARM7®
Speed: 55MHz
Package: Tray
Package: 100-TFBGA
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 1.95V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFBGA (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 260
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7X256B-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7X256B-CU
Embedded - Microcontrollers AT91SAM7X256B-CU
IC MCU 16/32BIT 256KB 100TFBGA

IC MCU 16/32BIT 256KB 100TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912009-AT91SAM7X256B-CU AT91SAM7X256B-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7X256B-CU Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 55 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products