Rochester Electronics Embedded - Embedded - Microcontrollers - AT91SAM7X128C-CU AT91SAM7X128C-CU

Description
Manufacturer: Atmel Win Source Part Number: 862213-AT91SAM7X128C -CU Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM7® Speed: 55MHz Package: Bulk Package: 100-TFBGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7 Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862213-AT91SAM7X128C -CU Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM7® Speed: 55MHz Package: Bulk Package: 100-TFBGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7 Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM7X128C-CU - 862213-AT91SAM7X128C-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7X128C-CU
862213-AT91SAM7X128C-CU
Embedded - Embedded - Microcontrollers - AT91SAM7X128C-CU 862213-AT91SAM7X128C-CU
Manufacturer: Atmel Win Source Part Number: 862213-AT91SAM7X128C -CU Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM7® Speed: 55MHz Package: Bulk Package: 100-TFBGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7 Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862213-AT91SAM7X128C-CU
Series: SAM7X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
Core Processor: ARM7®
Speed: 55MHz
Package: Bulk
Package: 100-TFBGA
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 1.95V
Family Name: AT91SAM7
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFBGA (9x9)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7X128C-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7X128C-CU
Embedded - Microcontrollers AT91SAM7X128C-CU
IC MCU 16/32BIT 128KB 100TFBGA

IC MCU 16/32BIT 128KB 100TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862213-AT91SAM7X128C-CU AT91SAM7X128C-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7X128C-CU Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 55 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers