Rochester Electronics Embedded - Embedded - Microcontrollers - AT90CAN32-15MZ AT90CAN32-15MZ

Description
Manufacturer: Atmel Win Source Part Number: 911996-AT90CAN32-15M Z Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 911996-AT90CAN32-15M Z Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90CAN32-15MZ - 911996-AT90CAN32-15MZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN32-15MZ
911996-AT90CAN32-15MZ
Embedded - Embedded - Microcontrollers - AT90CAN32-15MZ 911996-AT90CAN32-15MZ
Manufacturer: Atmel Win Source Part Number: 911996-AT90CAN32-15M Z Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 911996-AT90CAN32-15MZ
Series: Automotive, AEC-Q100, AVR® 90CAN
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 16MHz
Package: Bulk
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - AT90CAN32-15MZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN32-15MZ
Embedded - Microcontrollers AT90CAN32-15MZ
IC MCU 8BIT 32KB FLASH 64QFN

IC MCU 8BIT 32KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911996-AT90CAN32-15MZ AT90CAN32-15MZ
Product Name Embedded - Embedded - Microcontrollers - AT90CAN32-15MZ Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 32 KB
ROM 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20707UA1KFFB4G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details