Rochester Electronics Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UT AT32UC3C2256C-Z2UT

Description
Manufacturer: Atmel Win Source Part Number: 911935-AT32UC3C2256C -Z2UT Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 911935-AT32UC3C2256C -Z2UT Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UT - 911935-AT32UC3C2256C-Z2UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UT
911935-AT32UC3C2256C-Z2UT
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UT 911935-AT32UC3C2256C-Z2UT
Manufacturer: Atmel Win Source Part Number: 911935-AT32UC3C2256C -Z2UT Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 911935-AT32UC3C2256C-Z2UT
Series: AVR®32 UC3 C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 66MHz
Package: Bulk
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C2256C-Z2UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2256C-Z2UT
Embedded - Microcontrollers AT32UC3C2256C-Z2UT
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911935-AT32UC3C2256C-Z2UT AT32UC3C2256C-Z2UT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 66 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details