Rochester Electronics Embedded - Embedded - Microcontrollers - AT32UC3B164-Z1UT AT32UC3B164-Z1UT

Description
Manufacturer: Atmel Win Source Part Number: 862139-AT32UC3B164-Z 1UT Series: AVR®32 UC3 B Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 60MHz 64KB (64K x 8) FLASH 48-QFN (7x7) Core Processor: AVR Speed: 60MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862139-AT32UC3B164-Z 1UT Series: AVR®32 UC3 B Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 60MHz 64KB (64K x 8) FLASH 48-QFN (7x7) Core Processor: AVR Speed: 60MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3B164-Z1UT - 862139-AT32UC3B164-Z1UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3B164-Z1UT
862139-AT32UC3B164-Z1UT
Embedded - Embedded - Microcontrollers - AT32UC3B164-Z1UT 862139-AT32UC3B164-Z1UT
Manufacturer: Atmel Win Source Part Number: 862139-AT32UC3B164-Z 1UT Series: AVR®32 UC3 B Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 60MHz 64KB (64K x 8) FLASH 48-QFN (7x7) Core Processor: AVR Speed: 60MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862139-AT32UC3B164-Z1UT
Series: AVR®32 UC3 B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 60MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Core Processor: AVR
Speed: 60MHz
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3B164-Z1UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3B164-Z1UT
Embedded - Microcontrollers AT32UC3B164-Z1UT
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862139-AT32UC3B164-Z1UT AT32UC3B164-Z1UT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3B164-Z1UT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 60 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details