Rochester Electronics Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUT AT32UC3A3128-CTUT

Description
Manufacturer: Atmel Win Source Part Number: 911921-AT32UC3A3128- CTUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 144-FFBGA (11x11) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 911921-AT32UC3A3128- CTUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 144-FFBGA (11x11) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUT - 911921-AT32UC3A3128-CTUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUT
911921-AT32UC3A3128-CTUT
Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUT 911921-AT32UC3A3128-CTUT
Manufacturer: Atmel Win Source Part Number: 911921-AT32UC3A3128- CTUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 144-FFBGA (11x11) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 911921-AT32UC3A3128-CTUT
Series: AVR®32 UC3 A3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)
Core Processor: AVR
Speed: 66MHz
Package: Bulk
Package: 144-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 110
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.75V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 144-FFBGA (11x11)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3A3128-CTUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3128-CTUT
Embedded - Microcontrollers AT32UC3A3128-CTUT
IC MCU 32BIT 128KB FLSH 144TFBGA

IC MCU 32BIT 128KB FLSH 144TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911921-AT32UC3A3128-CTUT AT32UC3A3128-CTUT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 66 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers