Manufacturer: ams
Win Source Part Number: 911697-AS3412-EWLT
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB 25-WLCSP (2.5x2.5)
Package: Bulk
Package: 25-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: AS3412
Categories: Integrated Circuits (ICs)
Case / Package: 25-WLCSP (2.5x2.5)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 9975
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 911697-AS3412-EWLT |
| Product Name | Linear - Linear - Amplifiers - Audio - AS3412-EWLT |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |