87C51FC - Microcontroller, 8-Bit
IC MCU 8BIT 32KB OTP 44PLCC Product overview: AN87C51FC-20F8 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C51FC-20F8 can be used for catalog matching and distributor lookup.
Win Source Part Number: 996992-AN87C51FC-20F
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 87C
Core Processor: MCS 51
Speed: 20MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 256 x 8
Oscillator Type: External
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-AN87C51FC-20F8,
RoHS Status: Not applicable
MCS 51 87C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP 44-PLCC
IC MCU 8BIT 32KB OTP 44PLCC
IC MCU 8BIT 32KB OTP 44PLCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AN87C51FC-20F8 | 685-AN87C51FC-20F8 | 996992-AN87C51FC-20F8 | AN87C51FC-20F8 | AN87C51FC-20F8 | AN87C51FC-20F8 |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Rochester Active | Active | Active | |||
| Package Type | PLCC; Other; PLCC | Other; Bulk | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) | ||
| RAM | 0.2560 KB | 32 KB | 0.2560 KB | 256 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |