Rochester Electronics Automotive 16-bit 16KB 5V Embedded Microcontroller MCU AN87C196KC16F8

Description
MCU 16-bit MCS96 CISC 16KB EPROM 5V Automotive 68-Pin PLCC Product overview: AN87C196KC16F8 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196KC16F8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit MCS96 CISC 16KB EPROM 5V Automotive 68-Pin PLCC Product overview: AN87C196KC16F8 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196KC16F8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 16-bit 16KB 5V Embedded Microcontroller MCU - 685-AN87C196KC16F8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 16KB 5V Embedded Microcontroller MCU
685-AN87C196KC16F8
Automotive 16-bit 16KB 5V Embedded Microcontroller MCU 685-AN87C196KC16F8
MCU 16-bit MCS96 CISC 16KB EPROM 5V Automotive 68-Pin PLCC Product overview: AN87C196KC16F8 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196KC16F8 can be used for catalog matching and distributor lookup.

MCU 16-bit MCS96 CISC 16KB EPROM 5V Automotive 68-Pin PLCC Product overview: AN87C196KC16F8 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196KC16F8 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AN87C196KC16F8 - 1045071-AN87C196KC16F8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AN87C196KC16F8
1045071-AN87C196KC16F8
Embedded - Embedded - Microcontrollers - AN87C196KC16F8 1045071-AN87C196KC16F8
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045071-AN87C196KC16 F8 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 16 kB Peripherals: PWM, WDT RAM Size: 488 B Oscillator Type: External Access Time: 16 µs Number of Pins: 68 Categories: Embedded - Microcontrollers Case / Package: PLCC Max Frequency: 16 MHz Alternative Parts (Cross-Reference): AN87C196KC16F8AN87C1 96KC-16F8; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 48 Number of Timers/Counters: 5

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045071-AN87C196KC16F8
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 16 kB
Peripherals: PWM, WDT
RAM Size: 488 B
Oscillator Type: External
Access Time: 16 µs
Number of Pins: 68
Categories: Embedded - Microcontrollers
Case / Package: PLCC
Max Frequency: 16 MHz
Alternative Parts (Cross-Reference): AN87C196KC16F8AN87C196KC-16F8;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 48
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AN87C196KC16F8 1045071-AN87C196KC16F8
Product Name Automotive 16-bit 16KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AN87C196KC16F8
Data Bus 16 Bit 16 Bit
RAM 0.4880 KB 0.4880 KB
Supply Voltage 5 volts 5 volts
Package Type Other; Bulk PLCC; Other; PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSLMCABXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details