Rochester Electronics Embedded - Embedded - Microcontrollers - AN87C196JT AN87C196JT

Description
Manufacturer: Intel Win Source Part Number: 860997-AN87C196JT Series: 87C Operating Temperature Range: -40°C ~ 125°C Features: MCS 96 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 16MHz Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: PWM Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 860997-AN87C196JT Series: 87C Operating Temperature Range: -40°C ~ 125°C Features: MCS 96 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 16MHz Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: PWM Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AN87C196JT - 860997-AN87C196JT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AN87C196JT
860997-AN87C196JT
Embedded - Embedded - Microcontrollers - AN87C196JT 860997-AN87C196JT
Manufacturer: Intel Win Source Part Number: 860997-AN87C196JT Series: 87C Operating Temperature Range: -40°C ~ 125°C Features: MCS 96 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 16MHz Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: PWM Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 860997-AN87C196JT
Series: 87C
Operating Temperature Range: -40°C ~ 125°C
Features: MCS 96 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) OTP 52-PLCC (19x19)
Core Processor: MCS 96
Speed: 16MHz
Package: Bulk
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SIO
Peripherals: PWM
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19x19)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - AN87C196JT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AN87C196JT
Embedded - Microcontrollers AN87C196JT
16-BIT, OTPROM, 8096 CPU, 16MHZ

16-BIT, OTPROM, 8096 CPU, 16MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 860997-AN87C196JT AN87C196JT
Product Name Embedded - Embedded - Microcontrollers - AN87C196JT Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz
RAM 32 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - C161PIL25MCAFXUMA1 - 893546-C161PIL25MCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
5 suppliers