Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDWR AMC1203BDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 911379-AMC1203BDWR Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911379-AMC1203BDWR Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDWR
911379-AMC1203BDWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDWR 911379-AMC1203BDWR
Manufacturer: Texas Instruments Win Source Part Number: 911379-AMC1203BDWR Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 911379-AMC1203BDWR
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 911379-AMC1203BDWR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDWR
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - 336-SI8901B-A02-GS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 10 bits
View Details
4 suppliers
Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details