Manufacturer: Advanced Micro Devices
Win Source Part Number: 911369-AM686CN-1
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator General Purpose TTL 8-PDIP
Package: Bulk
Package: 8-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 911369-AM686CN-1 | AM686CN-1 |
| Product Name | Linear - Linear - Comparators - AM686CN-1 | Linear - Comparators |
| Operating Temperature | 0 to 70 C (32 to 158 F) |