Manufacturer: Advanced Micro Devices
Win Source Part Number: 911366-AM685/BEA
Operating Temperature Range: -55°C ~ 125°C
Features: Comparator General Purpose Open-Emitter, ECL 16-CDIP
Package: Bulk
Package: 16-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 911366-AM685/BEA | AM685/BEA |
| Product Name | Linear - Linear - Comparators - AM685/BEA | Linear - Comparators |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |