Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - AM3715CBCDNB AM3715CBCDNB

Description
Manufacturer: Texas Instruments Win Source Part Number: 860931-AM3715CBCDNB Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860931-AM3715CBCDNB Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - AM3715CBCDNB
860931-AM3715CBCDNB
Embedded - Embedded - DSP (Digital Signal Processors) - AM3715CBCDNB 860931-AM3715CBCDNB
Manufacturer: Texas Instruments Win Source Part Number: 860931-AM3715CBCDNB Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860931-AM3715CBCDNB
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - AM3715CBCDNB - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
AM3715CBCDNB
Embedded - DSP (Digital Signal Processors) AM3715CBCDNB
DSP MULTIPURPOSE & OTHER

DSP MULTIPURPOSE & OTHER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860931-AM3715CBCDNB AM3715CBCDNB
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - AM3715CBCDNB Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD21488WBSWZ4B02 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-M52045FP#CF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
3 suppliers