Rochester Electronics Logic - Logic - Specialty Logic - AM29C985JC AM29C985JC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911354-AM29C985JC Operating Temperature Range: 0°C ~ 70°C Features: Multiple Bus Exchange IC 68-PLCC (24.21x24.21) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911354-AM29C985JC Operating Temperature Range: 0°C ~ 70°C Features: Multiple Bus Exchange IC 68-PLCC (24.21x24.21) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - AM29C985JC - 911354-AM29C985JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - AM29C985JC
911354-AM29C985JC
Logic - Logic - Specialty Logic - AM29C985JC 911354-AM29C985JC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911354-AM29C985JC Operating Temperature Range: 0°C ~ 70°C Features: Multiple Bus Exchange IC 68-PLCC (24.21x24.21) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911354-AM29C985JC
Operating Temperature Range: 0°C ~ 70°C
Features: Multiple Bus Exchange IC 68-PLCC (24.21x24.21)
Package: Bulk
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 911354-AM29C985JC
Product Name Logic - Logic - Specialty Logic - AM29C985JC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210290P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT04PW-Q100JDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 54H50FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers