Rochester Electronics Logic - Logic - Specialty Logic - AM29C660AJC AM29C660AJC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911353-AM29C660AJC Operating Temperature Range: 0°C ~ 70°C Features: Error Detection and Correction IC 68-PLCC (24.21x24.21) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911353-AM29C660AJC Operating Temperature Range: 0°C ~ 70°C Features: Error Detection and Correction IC 68-PLCC (24.21x24.21) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - AM29C660AJC - 911353-AM29C660AJC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - AM29C660AJC
911353-AM29C660AJC
Logic - Logic - Specialty Logic - AM29C660AJC 911353-AM29C660AJC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911353-AM29C660AJC Operating Temperature Range: 0°C ~ 70°C Features: Error Detection and Correction IC 68-PLCC (24.21x24.21) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911353-AM29C660AJC
Operating Temperature Range: 0°C ~ 70°C
Features: Error Detection and Correction IC 68-PLCC (24.21x24.21)
Package: Bulk
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 911353-AM29C660AJC
Product Name Logic - Logic - Specialty Logic - AM29C660AJC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details