Rochester Electronics Logic - Logic - Specialty Logic - AM2960PC AM2960PC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860918-AM2960PC Operating Temperature Range: 0°C ~ 70°C Features: Error Detection and Correction IC 48-PDIP Package: Bulk Package: 48-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 48-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860918-AM2960PC Operating Temperature Range: 0°C ~ 70°C Features: Error Detection and Correction IC 48-PDIP Package: Bulk Package: 48-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 48-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - AM2960PC - 860918-AM2960PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - AM2960PC
860918-AM2960PC
Logic - Logic - Specialty Logic - AM2960PC 860918-AM2960PC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860918-AM2960PC Operating Temperature Range: 0°C ~ 70°C Features: Error Detection and Correction IC 48-PDIP Package: Bulk Package: 48-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 48-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860918-AM2960PC
Operating Temperature Range: 0°C ~ 70°C
Features: Error Detection and Correction IC 48-PDIP
Package: Bulk
Package: 48-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 48-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 860918-AM2960PC
Product Name Logic - Logic - Specialty Logic - AM2960PC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-4202-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers