Manufacturer: Advanced Micro Devices
Win Source Part Number: 911350-AM2904DCB
Features: Shift Control Unit 40-CDIP
Package: Bulk
Package: 40-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 40-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
AM2904 - MICROPROCESSOR CIRCUIT
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 911350-AM2904DCB | AM2904DCB |
| Product Name | Specialized ICs - AM2904DCB | Specialized ICs |