Rochester Electronics Logic - Logic - Flip Flops - AM25S09DC AM25S09DC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911339-AM25S09DC Operating Temperature Range: 0°C ~ 70°C Features: Flip Flop Element D-Type Bit Positive Edge 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911339-AM25S09DC Operating Temperature Range: 0°C ~ 70°C Features: Flip Flop Element D-Type Bit Positive Edge 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - AM25S09DC
911339-AM25S09DC
Logic - Logic - Flip Flops - AM25S09DC 911339-AM25S09DC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911339-AM25S09DC Operating Temperature Range: 0°C ~ 70°C Features: Flip Flop Element D-Type Bit Positive Edge 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911339-AM25S09DC
Operating Temperature Range: 0°C ~ 70°C
Features: Flip Flop Element D-Type Bit Positive Edge 16-CDIP
Package: Bulk
Package: 16-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - AM25S09DC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
AM25S09DC
Logic - Flip Flops AM25S09DC
D FLIP-FLOP/H/L SERIES, 4-BIT

D FLIP-FLOP/H/L SERIES, 4-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 911339-AM25S09DC AM25S09DC
Product Name Logic - Logic - Flip Flops - AM25S09DC Logic - Flip Flops
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F112PC - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
2 suppliers
Logic - Flip Flops - 100331DC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1258725-74AUP1G175GF - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
2 suppliers