Rochester Electronics Motion Sensors - Motion Sensors - Accelerometers - ADXL354BEZ ADXL354BEZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911152-ADXL354BEZ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Accelerometer X, Y, Z Axis ±2g, 4g 1.5kHz 14-CLCC (6x6) Package: Bulk Package: 14-CLCC Mounting: Surface Mount Categories: Sensors Case / Package: 14-CLCC (6x6) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911152-ADXL354BEZ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Accelerometer X, Y, Z Axis ±2g, 4g 1.5kHz 14-CLCC (6x6) Package: Bulk Package: 14-CLCC Mounting: Surface Mount Categories: Sensors Case / Package: 14-CLCC (6x6) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - ADXL354BEZ - 911152-ADXL354BEZ - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - ADXL354BEZ
911152-ADXL354BEZ
Motion Sensors - Motion Sensors - Accelerometers - ADXL354BEZ 911152-ADXL354BEZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 911152-ADXL354BEZ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Accelerometer X, Y, Z Axis ±2g, 4g 1.5kHz 14-CLCC (6x6) Package: Bulk Package: 14-CLCC Mounting: Surface Mount Categories: Sensors Case / Package: 14-CLCC (6x6) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911152-ADXL354BEZ
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Accelerometer X, Y, Z Axis ±2g, 4g 1.5kHz 14-CLCC (6x6)
Package: Bulk
Package: 14-CLCC
Mounting: Surface Mount
Categories: Sensors
Case / Package: 14-CLCC (6x6)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 911152-ADXL354BEZ
Product Name Motion Sensors - Motion Sensors - Accelerometers - ADXL354BEZ
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3055F8 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details