Rochester Electronics Linear - Linear - Video Processing - ADV8005KBCZ-8B ADV8005KBCZ-8B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860629-ADV8005KBCZ-8 B Features: Video Processor IC I²C, I²S, Serial - 425-CSPBGA (19x19) Package Package: Bulk Package: 425-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 425-CSPBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860629-ADV8005KBCZ-8 B Features: Video Processor IC I²C, I²S, Serial - 425-CSPBGA (19x19) Package Package: Bulk Package: 425-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 425-CSPBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADV8005KBCZ-8B is a versatile video signal processor designed for high-performance video applications. It supports full 12-bit, 4:4:4 YCbCr internal processing and features motion adaptive deinterlacing, allowing for high-quality video output. The device can handle multiple video processing paths, enabling up to three simultaneous video streams, including picture-in-picture (PiP) functionality. It supports upscaling and downscaling to and from 4k vó 2k resolutions, along with aspect ratio conversion and cadence detection for film-based content. The ADV8005KBCZ-8B includes dual video scalers, allowing for the simultaneous output of different resolutions, and offers advanced image enhancement features such as noise reduction and detail enhancement. It can generate a bitmap-based on-screen display (OSD) that can overlay on multiple video outputs, with support for external OSD sources as well. This processor is equipped with dual HDMI transmitters that support 4k vó 2k and various 3D video formats, along with audio return channel (ARC) capabilities. It can accept multiple audio formats, including I¬=S and DSD, making it suitable for high-end audio/video receivers, upconverting DVD players, video conferencing systems, and HDMI splitters. The device operates with a 425-ball CSP_BGA package, making it compact for integration into various applications.

Datasheet Summary
Powered by GS/AI

The ADV8005KBCZ-8B is a versatile video signal processor designed for high-performance video applications. It supports full 12-bit, 4:4:4 YCbCr internal processing and features motion adaptive deinterlacing, allowing for high-quality video output. The device can handle multiple video processing paths, enabling up to three simultaneous video streams, including picture-in-picture (PiP) functionality. It supports upscaling and downscaling to and from 4k vó 2k resolutions, along with aspect ratio conversion and cadence detection for film-based content. The ADV8005KBCZ-8B includes dual video scalers, allowing for the simultaneous output of different resolutions, and offers advanced image enhancement features such as noise reduction and detail enhancement. It can generate a bitmap-based on-screen display (OSD) that can overlay on multiple video outputs, with support for external OSD sources as well. This processor is equipped with dual HDMI transmitters that support 4k vó 2k and various 3D video formats, along with audio return channel (ARC) capabilities. It can accept multiple audio formats, including I¬=S and DSD, making it suitable for high-end audio/video receivers, upconverting DVD players, video conferencing systems, and HDMI splitters. The device operates with a 425-ball CSP_BGA package, making it compact for integration into various applications.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - ADV8005KBCZ-8B - 860629-ADV8005KBCZ-8B - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - ADV8005KBCZ-8B
860629-ADV8005KBCZ-8B
Linear - Linear - Video Processing - ADV8005KBCZ-8B 860629-ADV8005KBCZ-8B
Manufacturer: Analog Devices Inc. Win Source Part Number: 860629-ADV8005KBCZ-8 B Features: Video Processor IC I²C, I²S, Serial - 425-CSPBGA (19x19) Package Package: Bulk Package: 425-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 425-CSPBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860629-ADV8005KBCZ-8B
Features: Video Processor IC I²C, I²S, Serial - 425-CSPBGA (19x19) Package
Package: Bulk
Package: 425-LFBGA, CSPBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 425-CSPBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Linear - Video Processing - ADV8005KBCZ-8B - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
ADV8005KBCZ-8B
Linear - Video Processing ADV8005KBCZ-8B
IC VIDEO SGNL PROC 425CSPBGA

IC VIDEO SGNL PROC 425CSPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs
Product Number 860629-ADV8005KBCZ-8B ADV8005KBCZ-8B
Product Name Linear - Linear - Video Processing - ADV8005KBCZ-8B Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Video Processing - SI21602-B50-GM - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
View Details
3 suppliers
Graphics Controllers - 7877668P - RS Components, Ltd.
Specs
Package/Case QFN
View Details
 - GS2978-CNE3-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 16-VQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
5 suppliers