Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7146KN50 ADV7146KN50

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911120-ADV7146KN50 Series: ADV7146 Operating Temperature Range: 0°C ~ 70°C Features: 24 Bit Digital to Analog Converter 3 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911120-ADV7146KN50 Series: ADV7146 Operating Temperature Range: 0°C ~ 70°C Features: 24 Bit Digital to Analog Converter 3 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7146KN50
911120-ADV7146KN50
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7146KN50 911120-ADV7146KN50
Manufacturer: Analog Devices Inc. Win Source Part Number: 911120-ADV7146KN50 Series: ADV7146 Operating Temperature Range: 0°C ~ 70°C Features: 24 Bit Digital to Analog Converter 3 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911120-ADV7146KN50
Series: ADV7146
Operating Temperature Range: 0°C ~ 70°C
Features: 24 Bit Digital to Analog Converter 3 28-PDIP
Package: Bulk
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADV7146KN50 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADV7146KN50
Data Acquisition - Digital to Analog Converters (DAC) ADV7146KN50
CONTINUOUS EDGE GRAPHICS RAM-DAC

CONTINUOUS EDGE GRAPHICS RAM-DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 911120-ADV7146KN50 ADV7146KN50
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7146KN50 Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Digital to Analogue Converters - 1914801P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 8 bits
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5304ARMZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
24Bit 96kHz Digital-to-Analog Converter IC - 768-CS4340-KSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type SOIC
Resolution 24 bits
View Details