Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) ADV7122KST30

Description
IC DAC VIDEO 3-CH 30MHZ 48-LQFP
Description
IC DAC VIDEO 3-CH 30MHZ 48-LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADV7122KST30 is a 30 MHz, triple 10-bit digital-to-analog converter (DAC) designed for high-speed video applications. It features three separate 10-bit pixel input ports for red, green, and blue video data, making it suitable for high-resolution color graphics and video systems, including HDTV. The device operates with a single +5 V power supply and requires an external 1.23 V reference voltage. This DAC is compatible with RS-343A, RS-170, and SMPTE 240M standards, ensuring versatility in various video applications. It offers guaranteed monotonicity and low power dissipation, with a maximum power consumption of 625 mW. The ADV7122KST30 is housed in a 48-lead thin quad flatpack (TQFP) package, facilitating integration into compact designs. Its specifications include a maximum integral nonlinearity of -2 LSB and a differential nonlinearity of -1 LSB, ensuring accurate signal reproduction. Engineers looking for a reliable and efficient DAC for video signal reconstruction or high-resolution graphics applications may find the ADV7122KST30 a suitable choice.

Datasheet Summary
Powered by GS/AI

The ADV7122KST30 is a 30 MHz, triple 10-bit digital-to-analog converter (DAC) designed for high-speed video applications. It features three separate 10-bit pixel input ports for red, green, and blue video data, making it suitable for high-resolution color graphics and video systems, including HDTV. The device operates with a single +5 V power supply and requires an external 1.23 V reference voltage. This DAC is compatible with RS-343A, RS-170, and SMPTE 240M standards, ensuring versatility in various video applications. It offers guaranteed monotonicity and low power dissipation, with a maximum power consumption of 625 mW. The ADV7122KST30 is housed in a 48-lead thin quad flatpack (TQFP) package, facilitating integration into compact designs. Its specifications include a maximum integral nonlinearity of -2 LSB and a differential nonlinearity of -1 LSB, ensuring accurate signal reproduction. Engineers looking for a reliable and efficient DAC for video signal reconstruction or high-resolution graphics applications may find the ADV7122KST30 a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - ADV7122KST30 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADV7122KST30
Data Acquisition - Digital to Analog Converters (DAC) ADV7122KST30
IC DAC VIDEO 3-CH 30MHZ 48-LQFP

IC DAC VIDEO 3-CH 30MHZ 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number ADV7122KST30
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

DAC3162 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3162IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1898938P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 14
Resolution 12 bits
View Details
Digital to Analog converters -  - Teledyne e2v Semiconductors
Specs
Package Type LGA255 / CICGA255 / CCGA255
Resolution 10 bits
View Details