Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV476KN50E ADV476KN50E

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860612-ADV476KN50E Series: ADV476 Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 3 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860612-ADV476KN50E Series: ADV476 Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 3 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV476KN50E
860612-ADV476KN50E
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV476KN50E 860612-ADV476KN50E
Manufacturer: Analog Devices Inc. Win Source Part Number: 860612-ADV476KN50E Series: ADV476 Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 3 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860612-ADV476KN50E
Series: ADV476
Operating Temperature Range: 0°C ~ 70°C
Features: 6 Bit Digital to Analog Converter 3 28-PDIP
Package: Bulk
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADV476KN50E - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADV476KN50E
Data Acquisition - Digital to Analog Converters (DAC) ADV476KN50E
256 X 18 COLOR PALETTE RAM-DAC

256 X 18 COLOR PALETTE RAM-DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 860612-ADV476KN50E ADV476KN50E
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV476KN50E Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-88663023X - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 1 LSB
View Details
Digital to Analogue Converters - 1904620 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC38J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
6 suppliers
SOIC Analog-to-Digital Converter IC - 768-CS5361-KSZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type SOIC
Resolution 24 bits
View Details
3 suppliers