Rochester Electronics Digital Isolators - ADUM1445ARQZ ADUM1445ARQZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911074-ADUM1445ARQZ Series: iCoupler® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 2Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911074-ADUM1445ARQZ Series: iCoupler® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 2Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ADUM1445ARQZ
911074-ADUM1445ARQZ
Digital Isolators - ADUM1445ARQZ 911074-ADUM1445ARQZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 911074-ADUM1445ARQZ Series: iCoupler® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 2Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911074-ADUM1445ARQZ
Series: iCoupler®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms Channel 2Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Package: Bulk
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-QSOP
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 911074-ADUM1445ARQZ
Product Name Digital Isolators - ADUM1445ARQZ
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B37 Non-Linearized Thermocouple Input Module - 8B37S - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners - 1803042 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
View Details
4 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details