Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF607BBCZ-5 ADSP-BF607BBCZ-5

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910994-ADSP-BF607BBC Z-5 Series: Blackfin® Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 349-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 349-CSPBGA (19x19) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910994-ADSP-BF607BBC Z-5 Series: Blackfin® Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 349-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 349-CSPBGA (19x19) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF607BBCZ-5 - 910994-ADSP-BF607BBCZ-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF607BBCZ-5
910994-ADSP-BF607BBCZ-5
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF607BBCZ-5 910994-ADSP-BF607BBCZ-5
Manufacturer: Analog Devices Inc. Win Source Part Number: 910994-ADSP-BF607BBC Z-5 Series: Blackfin® Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 349-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 349-CSPBGA (19x19) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910994-ADSP-BF607BBCZ-5
Series: Blackfin®
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 349-LFBGA, CSPBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 349-CSPBGA (19x19)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-BF607BBCZ-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-BF607BBCZ-5
Embedded - DSP (Digital Signal Processors) ADSP-BF607BBCZ-5
IC DSP CTRLR 349CSBGA

IC DSP CTRLR 349CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910994-ADSP-BF607BBCZ-5 ADSP-BF607BBCZ-5
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF607BBCZ-5 Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 349-CSPBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21368KBP-2A - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type DAI, DPI
View Details
IC AUDIO SIGNAL PROCESSOR 48TQFP - 815-TAS5010IPFB - Utmel Electronic Limited
Specs
Supply Voltage 3V~3.6V
Package Type QFP; Other; 48-TQFP
Pin Count 48
View Details
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details
DSP (Digital Signal Processors) - CS496122-IQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers