ADSP-BF5615BBZ600 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
ADSP-BF5615BBZ600
Description
BLACKFIN DSP PROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
BLACKFIN DSP PROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
ADSP-BF5615BBZ600 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
600 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
25 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Features
Embedded Timers
Clock Speed
40 MHz
MIPS
10
View Details
Renesas Electronics Corporation
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details