ADSP-BF531SBSTZC43 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
ADSP-BF531SBSTZC43
Description
BLACKFIN DSP PROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
BLACKFIN DSP PROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
ADSP-BF531SBSTZC43 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
400 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
28.8 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Supply Voltage
3.6V; 1.26V
Package Type
Other; 101-UFBGA, WLCSP
Pin Count
101
View Details
6 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details