Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF512KSWZ-4F4 ADSP-BF512KSWZ-4F4

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910982-ADSP-BF512KSW Z-4F4 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 176-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP-EP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910982-ADSP-BF512KSW Z-4F4 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 176-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP-EP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF512KSWZ-4F4
910982-ADSP-BF512KSWZ-4F4
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF512KSWZ-4F4 910982-ADSP-BF512KSWZ-4F4
Manufacturer: Analog Devices Inc. Win Source Part Number: 910982-ADSP-BF512KSW Z-4F4 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 176-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP-EP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910982-ADSP-BF512KSWZ-4F4
Series: Blackfin®
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 176-LQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP-EP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 40
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-BF512KSWZ-4F4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-BF512KSWZ-4F4
Embedded - DSP (Digital Signal Processors) ADSP-BF512KSWZ-4F4
IC DSP 16/32B 400MHZ LP 176LQFP

IC DSP 16/32B 400MHZ LP 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910982-ADSP-BF512KSWZ-4F4 ADSP-BF512KSWZ-4F4
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF512KSWZ-4F4 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 176-LQFP-EP (24x24)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21065LKSZ-264 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details