Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-3201KG ADSP-3201KG

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910980-ADSP-3201KG Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 144-CPGA Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 144-PGA Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910980-ADSP-3201KG Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 144-CPGA Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 144-PGA Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-3201KG - 910980-ADSP-3201KG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-3201KG
910980-ADSP-3201KG
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-3201KG 910980-ADSP-3201KG
Manufacturer: Analog Devices Inc. Win Source Part Number: 910980-ADSP-3201KG Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 144-CPGA Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 144-PGA Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910980-ADSP-3201KG
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 144-CPGA
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 144-PGA
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-3201KG - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-3201KG
Embedded - DSP (Digital Signal Processors) ADSP-3201KG
32-BIT FLOATING-POINT CHIPSET

32-BIT FLOATING-POINT CHIPSET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910980-ADSP-3201KG ADSP-3201KG
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-3201KG Embedded - DSP (Digital Signal Processors)
Package Type Other; 144-PGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504 - 910177-ADBF549WBBCZ504 - Win Source Electronics
Specs
Package Type PBGA; Other; 400-CSPBGA (17x17)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VYC - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details