Manufacturer: Analog Devices Inc.
Win Source Part Number: 860506-ADSP-3128AJG
Features: Multiport Register File
Package: Bulk
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
MULTIPORT REGISTER FILE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 860506-ADSP-3128AJG | ADSP-3128AJG |
| Product Name | Specialized ICs - ADSP-3128AJG | Specialized ICs |