ADSP-21MSP50ABG-52 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
ADSP-21MSP50ABG-52
Description
MIXED-SIGNAL PROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
MIXED-SIGNAL PROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
ADSP-21MSP50ABG-52 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
13 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; NFBGA
View Details
Clock Speed
10.24 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details