Rochester Electronics Embedded - DSP (Digital Signal Processors) ADSP-2189MKST-300

Description
IC DSP CONTROLLER 16BIT 100LQFP
Description
IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADSP-2189MKST-300 is a high-performance digital signal processor optimized for various numeric processing applications. It features a 13.3 ns instruction cycle time and can achieve sustained performance of 75 MIPS, allowing for single-cycle instruction execution and context switching. The processor is built on a 3-bus architecture that supports dual operand fetches in every instruction cycle, enhancing computational efficiency. This DSP integrates 192K bytes of on-chip RAM, which includes 32K words of program memory and 48K words of data memory. It supports a range of multifunction instructions and includes independent computational units: an ALU, a multiplier/accumulator, and a barrel shifter. The device also features two independent data address generators and a powerful program sequencer that enables zero overhead looping and conditional instruction execution. The ADSP-2189MKST-300 supports flexible I/O operations with a 16-bit internal DMA port and an 8-bit DMA port for high-speed data transfers. It can interface with external memory and peripherals through a programmable memory strobe and supports multiple interrupt sources. The processor is packaged in a 100-lead LQFP and is suitable for applications requiring low power dissipation, making it ideal for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The ADSP-2189MKST-300 is a high-performance digital signal processor optimized for various numeric processing applications. It features a 13.3 ns instruction cycle time and can achieve sustained performance of 75 MIPS, allowing for single-cycle instruction execution and context switching. The processor is built on a 3-bus architecture that supports dual operand fetches in every instruction cycle, enhancing computational efficiency. This DSP integrates 192K bytes of on-chip RAM, which includes 32K words of program memory and 48K words of data memory. It supports a range of multifunction instructions and includes independent computational units: an ALU, a multiplier/accumulator, and a barrel shifter. The device also features two independent data address generators and a powerful program sequencer that enables zero overhead looping and conditional instruction execution. The ADSP-2189MKST-300 supports flexible I/O operations with a 16-bit internal DMA port and an 8-bit DMA port for high-speed data transfers. It can interface with external memory and peripherals through a programmable memory strobe and supports multiple interrupt sources. The processor is packaged in a 100-lead LQFP and is suitable for applications requiring low power dissipation, making it ideal for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - ADSP-2189MKST-300 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2189MKST-300
Embedded - DSP (Digital Signal Processors) ADSP-2189MKST-300
IC DSP CONTROLLER 16BIT 100LQFP

IC DSP CONTROLLER 16BIT 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number ADSP-2189MKST-300
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2173BST-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F601130IPF-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details