Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8694IDBT ADS8694IDBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 910935-ADS8694IDBT Operating Temperature Range: -40°C ~ 125°C Features: 18 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910935-ADS8694IDBT Operating Temperature Range: -40°C ~ 125°C Features: 18 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8694IDBT
910935-ADS8694IDBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8694IDBT 910935-ADS8694IDBT
Manufacturer: Texas Instruments Win Source Part Number: 910935-ADS8694IDBT Operating Temperature Range: -40°C ~ 125°C Features: 18 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 910935-ADS8694IDBT
Operating Temperature Range: -40°C ~ 125°C
Features: 18 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP
Package: Bulk
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8694IDBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8694IDBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8694IDBT
IC ADC 18BIT SAR 38TSSOP

IC ADC 18BIT SAR 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910935-ADS8694IDBT ADS8694IDBT
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8694IDBT Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 38-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKP - 859545-AD574AKP - Win Source Electronics
Specs
Package Type PLCC; 28-PLCC (11.51x11.51)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details