Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS824E ADS824E

Description
Manufacturer: Burr Brown Win Source Part Number: 860459-ADS824E Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 860459-ADS824E Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS824E
860459-ADS824E
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS824E 860459-ADS824E
Manufacturer: Burr Brown Win Source Part Number: 860459-ADS824E Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001

Manufacturer: Burr Brown
Win Source Part Number: 860459-ADS824E
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter Input 1 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 48
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS824E - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS824E
Data Acquisition - Analog to Digital Converters (ADC) ADS824E
IC ADC 10BIT 28SSOP

IC ADC 10BIT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 860459-ADS824E ADS824E
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS824E Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1915248 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-360KWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details